AGL400V5-FG144YC详情
Microsemi AGL400V5-FG144YC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AGL400V5-FG144YC
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
MICROSEMI CORP
Package Description
,
Risk Rank
5.85
Moisture Sensitivity Levels
3
Reflow Temperature-Max (s)
30
JESD-609代码
e0
端子表面处理
锡铅银
峰值回流焊温度(摄氏度)
230
Reach合规守则
compliant
可编程逻辑类型
现场可编程门阵列
AGL400V5-FG144YC拓展信息
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi








哦! 它是空的。