Midwest Microwave NNN-0141-84-000-02
- 收藏
- 对比
NNN-0141-84-000-02
465-NNN-0141-84-000-02
同轴连接器(射频)
--
大陆
立即发货

Description: RF N Connector, Female, Panel Mount, Cable Mount, Solder Terminal, Jack
1最小包装量--
NNN-0141-84-000-02详情
Midwest Microwave NNN-0141-84-000-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
面板安装
YES
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MIDWEST MICROWAVE
Contact Finish Mating
GOLD
Insulator Material
POLYTETRAFLUOROETHYLENE
Mounting Styles
STRAIGHT
JESD-609代码
e4
连接器类型
射频 N 连接器
附加功能
APPLICABLE CABLE: RG 402
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
THREADED
触点表面处理 终端
GOLD
NNN-0141-84-000-02拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。