Midwest Microwave NNN-3188-55-000-02
- 收藏
- 对比
NNN-3188-55-000-02
465-NNN-3188-55-000-02
同轴连接器(射频)
--
大陆
立即发货

RF N Connector, Male, Cable Mount, Crimp Terminal, Plug
1最小包装量--
NNN-3188-55-000-02详情
Midwest Microwave NNN-3188-55-000-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MIDWEST MICROWAVE
Insulator Material
POLYTETRAFLUOROETHYLENE
Mounting Styles
STRAIGHT
连接器类型
射频 N 连接器
附加功能
APPLICABLE CABLES: RG 174/U; RG 179/U; RG 188/U; RG 316/U
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
THREADED
NNN-3188-55-000-02拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。