Midwest Microwave NNN-5140-14-POT-02
- 收藏
- 对比
NNN-5140-14-POT-02
465-NNN-5140-14-POT-02
同轴连接器(射频)
--
大陆
立即发货

Description: RF N Connector, Male, Panel Mount, Solder Terminal, Receptacle
1最小包装量--
NNN-5140-14-POT-02详情
Midwest Microwave NNN-5140-14-POT-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
YES
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MIDWEST MICROWAVE
Contact Finish Mating
未说明
Insulator Material
POLYTETRAFLUOROETHYLENE
Mounting Styles
STRAIGHT
连接器类型
射频 N 连接器
附加功能
STANDARD:MIL-C-39012
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
THREADED
NNN-5140-14-POT-02拓展信息
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions Johnson
Cinch Connectivity Solutions / Trompeter
Cinch Connectivity Solutions / Trompeter







哦! 它是空的。