CODEGRIP FOR AVR详情
MIKROE CODEGRIP FOR AVR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of ICs programmer
microcontrollers
Associated circuits1
AVR
Associated circuits
ATMEGA
Programmers and development kits features
step by step program execution
Communication with PC1
WiFi
Communication with PC
USB
Kit contents1
USB C - USB A adapter
Kind of connector1
USB C
Kind of connector
JTAG
Manufacturer series
Fusion v8
Gross weight
120g
Certificates
RoHS compliant
Kit contents
10pin FFC cable
CODEGRIP FOR AVR拓展信息
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE








哦! 它是空的。