UNI CODEGRIP OVER USB-C详情
MIKROE UNI CODEGRIP OVER USB-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of ICs programmer
microcontrollers
Associated circuits1
TIVA
Associated circuits
AVR
Programmers and development kits features
step by step program execution
Communication with PC
USB
Kit contents1
USB C - USB A adapter
Kind of connector1
USB C
Kind of connector
JTAG
Manufacturer series
Fusion v8
Gross weight
546.7g
Certificates
RoHS compliant
Kit contents
10pin FFC cable
UNI CODEGRIP OVER USB-C拓展信息
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE








哦! 它是空的。