MAX232详情
MIKROE MAX232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
expansion board
Components
MAX232
Interface1
UART
Kind of connector
D-Sub 9pin
Gross weight
18.1g
Certificates
RoHS compliant
界面
RS232
Kit contents
prototype board
0个相似型号
MAX232拓展信息
MIKROE-4247
MikroElektronika
MIKROE-4774
MikroElektronika
MIKROE-4248
MikroElektronika
MIKROE-1324
MikroElektronika
IRDA-TO-PC BOARD
MIKROE








哦! 它是空的。