MCU CARD 16 FOR STM32 STM32L432KC详情
MIKROE MCU CARD 16 FOR STM32 STM32L432KC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
multiadapter
Components
STM32L432KC
Kind of connector
Hirose 2x168
Manufacturer series
Fusion v8
Memory
64kB RAM
Dimensions
121x105mm
Gross weight
18g
Certificates
RoHS compliant
Clock frequency
80MHz
Kit contents
prototype board
MCU CARD 16 FOR STM32 STM32L432KC拓展信息
MikroElektronika
MikroElektronika
MikroElektronika
MikroElektronika
MIKROE








哦! 它是空的。