MCU CARD 29 FOR STM32 STM32F401RB详情
MIKROE MCU CARD 29 FOR STM32 STM32F401RB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
multiadapter
Components
STM32F401RB
Kind of connector
Hirose 2x168
Manufacturer series
Fusion v8
Memory
64kB RAM
Dimensions
121x105mm
Gross weight
52.78g
Certificates
RoHS compliant
Clock frequency
84MHz
Kit contents
prototype board
MCU CARD 29 FOR STM32 STM32F401RB拓展信息
MikroElektronika
MikroElektronika
MikroElektronika
MikroElektronika
MIKROE








哦! 它是空的。