MCU CARD FOR KINETIS MK64FN1M0VDC12详情
MIKROE MCU CARD FOR KINETIS MK64FN1M0VDC12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
multiadapter
Components
MK64FN1M0VDC12
Kind of connector
Hirose 2x168
Manufacturer series
Fusion v8
Memory
256kB RAM
Dimensions
121x105mm
Gross weight
18g
Certificates
RoHS compliant
Clock frequency
120MHz
Kit contents
prototype board
MCU CARD FOR KINETIS MK64FN1M0VDC12拓展信息
MikroElektronika
MIKROE
MIKROE
MIKROE
MIKROE








哦! 它是空的。