TFT BOARD 3 RESISTIVE详情
MIKROE TFT BOARD 3 RESISTIVE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of development kit
with display
Kind of connector
pin strips
Kind of display used
LCD TFT
Display resolution
320x240
Screen size
3"
Touchpad
yes
No. of colours
16.7M
Kind of controller
SSD1963
Gross weight
108g
Certificates
RoHS compliant
TFT BOARD 3 RESISTIVE拓展信息
MikroElektronika
MikroElektronika
MIKROE
MIKROE
MIKROE








哦! 它是空的。