0787302503详情
Molex 0787302503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
14 mm
Minimum Cable Diameter (mm)
10.01 mm
Angle
Straight
Manufacturer Part Number
PCG-16
Approvals
UL
Cable Style
Round
Manufacturer
Mencom
Grip Type
Bushing Grip
Package
Bulk
Base Product Number
078730
厂商
Molex
Product Status
活跃
系列
*
组成
Non-Metallic
知识产权评级
IP68
0787302503拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。