MPD (Memory Protection Devices) BF203
- 收藏
- 对比
BF203
1578-BF203
保险丝座
--
大陆
立即发货

FUSE BLOCK CARTRIDGE CHASSIS MNT
1最小包装量--
BF203详情
MPD (Memory Protection Devices) BF203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
安装类型
底座安装
Contact Materials
Brass
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
触点表面处理
Brass
电路数量
4
保险丝类型
Cartridge
保险丝尺寸
1/4Dia x 1 11/32L 6.4mmx34.2mm
熔断器类型
Block
RoHS状态
符合RoHS标准
BF203拓展信息
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)
MPD (Memory Protection Devices)








哦! 它是空的。