13-22-1详情
Multicomp 13-22-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
面板安装
NO
Package Description
ROHS COMPLIANT
Insulator Material
聚四氟乙烯
Operating Frequency (Max)
4 GHz
Manufacturer Part Number
13-22-1
Mounting Styles
STRAIGHT
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Samacsys Description
MULTICOMP - 13-22-1 - RF COAXIAL, BNC, STRAIGHT JACK, 50OHM
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.69
连接器类型
射频BNC连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
BAYONET
特性阻抗
50 Ω
13-22-1拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。