15-46详情
Multicomp 15-46重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
AU,AU
Insulator Material
POLYOXYMETHYLENE
Manufacturer Part Number
15-46
Mounting Styles
STRAIGHT
Contact Materials
BRASS,BRASS
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.6
Manufacturer Series
15
连接器类型
射频连接器适配器
子类别
射频适配器
Reach合规守则
unknown
可靠性
COMMERCIAL
触点样式
COAX
15-46拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。