Multicomp BC4W
- 收藏
- 对比
BC4W
1682-BC4W
无类别的
--
大陆
立即发货

Enclosure, Handheld, Abs, White; Enclosure Type:Handheld; Enclosure Material:Abs; External Height - Metric:154Mm; External Width - Metric:81Mm; External Depth - Metric:37.5Mm; Ip Rating:-; Body Colour:White; Nema Rating:-; External Rohs Compliant: Yes /Multicomp Pro BC4W
1最小包装量--
添加到询价列表







哦! 它是空的。