CPFI-UG88-1详情
Multicomp CPFI-UG88-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Brass
RoHS
Compliant
连接器类型
BNC, Coaxial
阻抗
50 Ω
0个相似型号
CPFI-UG88-1拓展信息
MC000246
Multicomp
SOCKET,UHFBULKHEAD
Multicomp
37-02M-5-TGG
Multicomp
SPC15233
Multicomp
8589-0867
Multicomp
49-04L-TGG
Multicomp
18-20-11
Multicomp
13-22-19TSS75R
Multicomp
8589-0847
Multicomp
SPC15227
Multicomp








哦! 它是空的。