Multicomp MC001517
- 收藏
- 对比
MC001517
1682-MC001517
无类别的
--
大陆
立即发货

Connector, Rj45, Jack, R/A, 8P8C, Tht; Modular Connector Type:Rj45 Jack; Port Configuration:1 X 1 Port; No. Of Positions/Loaded Contacts (Per Port):8P8C; Lan Category:-; Ip Rating:-; Connector Mounting:Through Hole Mount; Connectorrohs Compliant: Yes /Multicomp Pro MC001517
1最小包装量--
添加到询价列表







哦! 它是空的。