Multicomp MC002131
- 收藏
- 对比
MC002131
1682-MC002131
无类别的
--
大陆
立即发货

Rf Coaxial, Bnc Jack, 50 Ohm, Cable; Connector Type:Bnc Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50Ohm; Coaxial Cable Types:-; Contact Material:Bronze; Contact Plating:Gold Plated Rohs Compliant: Yes /Multicomp Pro MC002131
1最小包装量--
添加到询价列表







哦! 它是空的。