Multicomp MC002269
- 收藏
- 对比
MC002269
1682-MC002269
无类别的
--
大陆
立即发货

Solid State Relay, 10A, 10- 28Vdc, Din; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100Vdc; Relay Mounting:Din Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0Vdc; Control Voltage Min:10Vdc Rohs Compliant: Yes /Multicomp Pro MC002269
1最小包装量--
添加到询价列表







哦! 它是空的。