Multicomp MC002380
- 收藏
- 对比
MC002380
1682-MC002380
无类别的
--
大陆
立即发货

Solid State Relay, 60A, Panel; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530Vac; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:300Vac; Control Voltage Min:- Rohs Compliant: Yes /Multicomp Pro MC002380
1最小包装量--
添加到询价列表







哦! 它是空的。