Multicomp MC15S18BS30DGN
- 收藏
- 对比
MC15S18BS30DGN
1682-MC15S18BS30DGN
LED 照明 - 白色
--
大陆
立即发货

LED BULB, BA15S, GREEN, 3.2W, Lamp Base Type:BA15s, LED Color:Green, Bulb Size:-, Power Rating:3.2W, Wavelength Typ:550nm, Luminous Intensity:-, Average Bulb Life:30000h, Supply Voltage:30V, Current Rating:200mA, Product Range:- RoHS Compliant:
1最小包装量--
添加到询价列表
MC15S18BS30DGN详情
Multicomp MC15S18BS30DGN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
MC15S18BS30DGN拓展信息
MC-T8-120-20W-U-M-NW-00
Multicomp
XMLAWT-00-0000-0000T6051-STAR
Multicomp
MCF373ES30DCW
Multicomp
EQC-09-N2W
Multicomp
MCBL436BS30DGN
Multicomp
MCBL436BS30DRD
Multicomp
MCG418ES30DCW
Multicomp
XPEWHT-L1-0000-00E02-3UP
Multicomp
LED-8MX3
Multicomp
MC21032
Multicomp







哦! 它是空的。