Multicomp MC21032
- 收藏
- 对比
MC21032
1682-MC21032
LED 照明 - 白色
--
大陆
立即发货

Round Knurled Dial Knob, 6.4Mm; Shaft Type:Round Shaft; Shaft Diameter:6.4Mm; Knob Material:Aluminium; Knob/Dial Style:Round Knurled With Indicator Line; Knob Diameter:30Mm; Product Range:-; Body Material:Solid Aluminum Rohs Compliant: Yes /Multicomp MC21032
1最小包装量--
MC21032详情
Multicomp MC21032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
MC21032拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp







哦! 它是空的。