Multicomp MC21066
- 收藏
- 对比
MC21066
1682-MC21066
LED 照明 - 白色
--
大陆
立即发货

Round Knurled Dial Knob, 6Mm; Shaft Type:Splined Shaft; Shaft Diameter:6Mm; Knob Material:Abs (Acrylonitrile Butadiene Styrene); Knob/Dial Style:Round Knurled With Indicator Line; Knob Diameter:13Mm; Product Range:- Rohs Compliant: Yes /Multicomp MC21066
1最小包装量--
MC21066详情
Multicomp MC21066重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
MC21066拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp







哦! 它是空的。