Multicomp MC30F21
- 收藏
- 对比
MC30F21
1682-MC30F21
无类别的
--
大陆
立即发货

Conn, Centronic, Plug, 36Pos, Solder; No. Of Contacts:36Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts Rohs Compliant: Yes /Multicomp MC30F21
1最小包装量--
添加到询价列表







哦! 它是空的。