Multicomp MCF423ES30DWW
- 收藏
- 对比
MCF423ES30DWW
1682-MCF423ES30DWW
LED 照明 - 白色
--
大陆
立即发货

Led Bulb, Festoon, Warm White, 500Mw; Lamp Base Type:Festoon; Led Color:Warm White; Bulb Size:-; Power Rating:500Mw; Wavelength Typ:590Nm; Luminous Intensity:-; Average Bulb Life:30000H; Supply Voltage:30V; Current Rating:40Ma Rohs Compliant: Yes /Multicomp Pro MCF423ES30DWW
1最小包装量--
添加到询价列表
MCF423ES30DWW详情
Multicomp MCF423ES30DWW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
MCF423ES30DWW拓展信息
MC-T8-120-20W-U-M-NW-00
Multicomp
XMLAWT-00-0000-0000T6051-STAR
Multicomp
MCF373ES30DCW
Multicomp
EQC-09-N2W
Multicomp
MC15S18BS30DGN
Multicomp
MCBL436BS30DGN
Multicomp
MCBL436BS30DRD
Multicomp
MCG418ES30DCW
Multicomp
XPEWHT-L1-0000-00E02-3UP
Multicomp
LED-8MX3
Multicomp







哦! 它是空的。