Multicomp MCKPX-G1203UB-K4065
- 收藏
- 对比
MCKPX-G1203UB-K4065
1682-MCKPX-G1203UB-K4065
无类别的
--
大陆
立即发货

Magnetic Buzzer And Transducer; Transducer Function:Buzzer; Supply Voltage Min:2V; Supply Voltage Max:5V; Current Rating:30Ma; Tones:Continuous; Sound Level Spl:85Db; Resonant Frequency:2.3Khz; Transducer Mounting:Through Hole Rohs Compliant: Yes /Multicomp Pro MCKPX-G1203UB-K4065
1最小包装量--
添加到询价列表







哦! 它是空的。