Multicomp MCPF-161-12-10-E
- 收藏
- 对比
MCPF-161-12-10-E
1682-MCPF-161-12-10-E
无类别的
--
大陆
立即发货

Peltier Module, 83W, 40 X 40 X 3.3Mm; No. Of Stages:1 Stage; Cooling Power Pc:83W; Current Max @ Diff Temperature Max:6.7A; Voltage Max @ Diff Temperature Max:20Vdc; Length:40Mm; Width:40Mm; Depth:3.3Mm; Product Range:Mcpf Series Rohs Compliant: Yes /Multicomp Pro MCPF-161-12-10-E
1最小包装量--
添加到询价列表







哦! 它是空的。