Multicomp MCS8E1416NS30DWW
- 收藏
- 对比
MCS8E1416NS30DWW
1682-MCS8E1416NS30DWW
LED 照明 - 白色
--
大陆
立即发货

LED BULB, EDISON SCREW/E14, WARM WHITE, 700mW, Lamp Base Type:E14 / SES, LED Color:Warm White, Bulb Size:-, Power Rating:700mW, Wavelength Typ:590nm, Luminous Intensity:-, Average Bulb Life:30000h, Supply Voltage:30V, Product Range:-RoHS Complian
1最小包装量--
添加到询价列表
MCS8E1416NS30DWW详情
Multicomp MCS8E1416NS30DWW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
MCS8E1416NS30DWW拓展信息
MC-T8-120-20W-U-M-NW-00
Multicomp
XMLAWT-00-0000-0000T6051-STAR
Multicomp
MCF373ES30DCW
Multicomp
EQC-09-N2W
Multicomp
MC15S18BS30DGN
Multicomp
MCBL436BS30DGN
Multicomp
MCBL436BS30DRD
Multicomp
MCG418ES30DCW
Multicomp
XPEWHT-L1-0000-00E02-3UP
Multicomp
LED-8MX3
Multicomp







哦! 它是空的。