Multicomp MCSJK-6NC2-25.00-25-B
- 收藏
- 对比
MCSJK-6NC2-25.00-25-B
1682-MCSJK-6NC2-25.00-25-B
无类别的
--
大陆
立即发货

Oscillator, 25Mhz, 7Mm X 5Mm, Cmos; Frequency Nom:25Mhz; Frequency Stability /-:25Ppm; Oscillator Case:Smd, 7Mm X 5Mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Rohs Compliant: Yes /Multicomp Pro MCSJK-6NC2-25.00-25-B
1最小包装量--
添加到询价列表







哦! 它是空的。