Multicomp MC-T8-120-20W-U-M-CW-00
- 收藏
- 对比
MC-T8-120-20W-U-M-CW-00
1682-MC-T8-120-20W-U-M-CW-00
LED 照明 - 白色
--
大陆
立即发货

Led Lamp, G13, Cool White, T-8; Lamp Style:Tube; Lamp Base Type:G13; Led Color:Cool White; Cct:6000K; Dimmable:Not Dimmable; Beam Angle:120°; Equivalent Wattage:-; Luminous Flux:1850Lm; Power Rating:19W; Supply Voltage:220Vac Rohs Compliant: Yes /Multicomp Pro MC-T8-120-20W-U-M-CW-00
1最小包装量--
添加到询价列表
MC-T8-120-20W-U-M-CW-00详情
Multicomp MC-T8-120-20W-U-M-CW-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
MC-T8-120-20W-U-M-CW-00拓展信息
MC-T8-120-20W-U-M-NW-00
Multicomp
XMLAWT-00-0000-0000T6051-STAR
Multicomp
MCF373ES30DCW
Multicomp
EQC-09-N2W
Multicomp
MC15S18BS30DGN
Multicomp
MCBL436BS30DGN
Multicomp
MCBL436BS30DRD
Multicomp
MCG418ES30DCW
Multicomp
XPEWHT-L1-0000-00E02-3UP
Multicomp
LED-8MX3
Multicomp







哦! 它是空的。