Multicomp MJ4502
- 收藏
- 对比
MJ4502
1682-MJ4502
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

Trans, Pnp, -90V, -30A, 200Deg C, 200W; Transistor Polarity:Pnp; Collector Emitter Voltage Max:90V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. Of Pins:2Pins; Transition Frequency:-Rohs Compliant: Yes /Multicomp Pro MJ4502
1最小包装量--
添加到询价列表
MJ4502详情
Multicomp MJ4502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
0个相似型号
MJ4502拓展信息
2N4238
Multicomp
MJ2501
Multicomp
MJ10004
Multicomp
2N3902
Multicomp
BC857C
Multicomp
2N5682
Multicomp
MMBT4403-7-F
Multicomp
MMBT3906-7-F
Multicomp
MMBTA42-7-F
Multicomp
2N6668
Multicomp







哦! 它是空的。