Multicomp MP001247
- 收藏
- 对比
MP001247
1682-MP001247
无类别的
--
大陆
立即发货

Led, Red, 385Mcd, 629Nm, 0805; Led Color:Red; Led Mounting:Smd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20Ma; Forward Voltage:2.6V; Wavelength Typ:629Nm Rohs Compliant: Yes /Multicomp Pro MP001247
1最小包装量--
添加到询价列表







哦! 它是空的。