Multicomp MP002200
- 收藏
- 对比
MP002200
1682-MP002200
无类别的
--
大陆
立即发货

Single Test Lead, Red, 1.5M; Test Connector Type A:4Mm Banana Plug, Shrouded; Test Connector Type B:4Mm Banana Plug, Shrouded; Lead Length - Imperial:4.9Ft; Lead Length - Metric:1.5M; Insulator Colour:Red; Current Rating:10A Rohs Compliant: Yes /Multicomp Pro MP002200
1最小包装量--
添加到询价列表







哦! 它是空的。