Multicomp MP008524
- 收藏
- 对比
MP008524
1682-MP008524
无类别的
--
大陆
立即发货

Led, Blue, 3Cd, 468Nm, 3Mm; Led Color:Blue; Led Mounting:Through Hole; Led Case Size:T-1 (3Mm); Forward Current If:20Ma; Forward Voltage:3V; Wavelength Typ:468Nm; Luminous Intensity:3Cd; Viewing Angle:20°; Lens Shape:Round Rohs Compliant: Yes /Multicomp Pro MP008524
1最小包装量--
添加到询价列表







哦! 它是空的。