Multicomp MP008525
- 收藏
- 对比
MP008525
1682-MP008525
无类别的
--
大陆
立即发货

Led, Green, 8Cd, 525Nm, 3Mm; Led Color:Green; Led Mounting:Through Hole; Led Case Size:T-1 (3Mm); Forward Current If:20Ma; Forward Voltage:3.2V; Wavelength Typ:525Nm; Luminous Intensity:8Cd; Viewing Angle:20°; Lens Shape:Round Rohs Compliant: Yes /Multicomp Pro MP008525
1最小包装量--
添加到询价列表







哦! 它是空的。