Multicomp MP008542
- 收藏
- 对比
MP008542
1682-MP008542
无类别的
--
大陆
立即发货

Led, Kelly, 75Mcd, 572Nm, 5Mm; Led Color:Kelly Green; Led Mounting:Through Hole; Led Case Size:T-1 3/4 (5Mm); Forward Current If:20Ma; Forward Voltage:2.1V; Wavelength Typ:572Nm; Luminous Intensity:75Mcd; Viewing Angle:60° Rohs Compliant: Yes /Multicomp Pro MP008542
1最小包装量--
添加到询价列表







哦! 它是空的。