MP-37-06-TGG详情
Multicomp MP-37-06-TGG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
RoHS
Non-Compliant
Contact Materials
铍铜
连接器类型
MMCX Coaxial
阻抗
50ohm
0个相似型号
MP-37-06-TGG拓展信息
MP-11-32 TGN
Multicomp
MP-19-46-2-TGG
Multicomp
28-860
Multicomp
MP-19-02V-11-TGG
Multicomp
MP-19-70-TGG
Multicomp
MP-R23-022-00-002621000
Multicomp
MP-R24-026-00-0032110MM
Multicomp
MP-R19-002-12-4432110LL
Multicomp
MP-13-32-3 DGN
Multicomp
MC-17-03F-8
Multicomp








哦! 它是空的。