Multicomp MP740138
- 收藏
- 对比
MP740138
1682-MP740138
无类别的
--
大陆
立即发货

Digital Soldering Station, 60W, 120V; Supply Voltage Vac:120V; Heat Temperature Max:450°C; Output Power:60W; Kit Contents:60W Digital Soldering Station, Cleansing Sponge, Soldering Iron & Stand; Product Range:-; Plug Type:Us Rohs Compliant: Yes /Multicomp Pro MP740138
1最小包装量--
添加到询价列表







哦! 它是空的。