Multicomp MP-EC8025M12EA
- 收藏
- 对比
MP-EC8025M12EA
1682-MP-EC8025M12EA
无类别的
--
大陆
立即发货

Supply Voltage Vdc:12V; Fan Frame Type:Square; Fan Frame Size:80Mm; External Depth:25Mm; Bearing Type:Fluid; Air Flow - Cfm:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Power Connection Type:-; Current Rating:110Ma; Ip Rating:- Rohs Compliant: Yes /Multicomp Pro MP-EC8025M12EA
1最小包装量--
添加到询价列表







哦! 它是空的。