Multicomp PP002661
- 收藏
- 对比
PP002661
1682-PP002661
无类别的
--
大陆
立即发货

Hook-Up Wire, 0.25Mm2, Yellow, Per M; Jacket Material:Silicone Rubber; Jacket Colour:Yellow; Wire Gauge:-; Conductor Area Csa:0.25Mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. Of Max Strands X Strand Size:-; Voltage Rohs Compliant: Yes /Multicomp Pro PP002661
1最小包装量--
添加到询价列表







哦! 它是空的。