Multicomp PS000165
- 收藏
- 对比
PS000165
1682-PS000165
无类别的
--
大陆
立即发货

Rf Coaxial, Tv Plug, Cable; Connector Type:Tv Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector Rohs Compliant: Yes /Multicomp Pro PS000165
1最小包装量--
添加到询价列表







哦! 它是空的。