Multicomp PSG01960
- 收藏
- 对比
PSG01960
1682-PSG01960
同轴连接器(射频)
--
大陆
立即发货

Bnc Male To Rca Male; Convert From Coax Type:Bnc; Convert From Gender:Plug; Convert To Coax Type:-; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Bnc Coaxial; Product Range:- Rohs Compliant: Yes /Multicomp Pro PSG01960
--最小包装量--
添加到询价列表
PSG01960详情
Multicomp PSG01960重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
0个相似型号
PSG01960拓展信息
MC000246
Multicomp
SOCKET,UHFBULKHEAD
Multicomp
37-02M-5-TGG
Multicomp
SPC15233
Multicomp
8589-0867
Multicomp
49-04L-TGG
Multicomp
18-20-11
Multicomp
13-22-19TSS75R
Multicomp
8589-0847
Multicomp
SPC15227
Multicomp







哦! 它是空的。