Multicomp PSG03601
- 收藏
- 对比
PSG03601
1682-PSG03601
无类别的
--
大陆
立即发货

Banana Plug, Pearl Chrome Plated; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- Rohs Compliant: Yes /Multicomp Pro PSG03601
1最小包装量--
添加到询价列表







哦! 它是空的。