Multicomp RW1-018 A
- 收藏
- 对比
RW1-018 A
1682-RW1-018 A
同轴连接器(射频)
--
大陆
立即发货

Bnc Double Female Bulkhead; Connector Type:Bnc Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:-; Product Range:- Rohs Compliant: Yes /Multicomp Pro RW1-018 A
1最小包装量--
添加到询价列表
RW1-018 A详情
Multicomp RW1-018 A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
0个相似型号
RW1-018 A拓展信息
MC000246
Multicomp
SOCKET,UHFBULKHEAD
Multicomp
37-02M-5-TGG
Multicomp
SPC15233
Multicomp
8589-0867
Multicomp
49-04L-TGG
Multicomp
18-20-11
Multicomp
13-22-19TSS75R
Multicomp
8589-0847
Multicomp
SPC15227
Multicomp







哦! 它是空的。