Multicomp XMLAWT-00-0000-0000T6053-STAR
- 收藏
- 对比
XMLAWT-00-0000-0000T6053-STAR
1682-XMLAWT-00-0000-0000T6053-STAR
LED 照明 - 白色
--
大陆
立即发货

LED MODULE, STAR, COOL WHITE, 280LM, Product Range:XLamp Series, LED Module Type:Board LED, LED Color:Cool White, CCT:8300K, Luminous Flux @ Test:280lm, Luminous Flux @ Max:-, Power Rating:-, Supply Voltage:2.9V, MSL:- RoHS Compliant: Yes
1最小包装量--
添加到询价列表
XMLAWT-00-0000-0000T6053-STAR详情
Multicomp XMLAWT-00-0000-0000T6053-STAR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
XMLAWT-00-0000-0000T6053-STAR拓展信息
MC-T8-120-20W-U-M-NW-00
Multicomp
XMLAWT-00-0000-0000T6051-STAR
Multicomp
MCF373ES30DCW
Multicomp
EQC-09-N2W
Multicomp
MC15S18BS30DGN
Multicomp
MCBL436BS30DGN
Multicomp
MCBL436BS30DRD
Multicomp
MCG418ES30DCW
Multicomp
XPEWHT-L1-0000-00E02-3UP
Multicomp
LED-8MX3
Multicomp







哦! 它是空的。