Backshell, D-Sub, Da, Zinc; Product Range:-; D Sub Shell Size:Da; Cable Exit Angle:90°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp XN30E610003
起订量
1最小包装量--
添加到询价列表
XN30E610003MulticompBackshell, D-Sub, Da, Zinc; Product Range:-; D Sub Shell Size:Da; Cable Exit Angle:90°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp XN30E610003