ESD PROTECTION, 4 CHANNEL, 1PF; No. of Outlets:4; Suppressor Type:Data Line; Voltage Rating:6V; Capacitance:1pF; Max Operating Temperature:85°C; Min Temperature Operating:-40°C
起订量
1最小包装量--
添加到询价列表
LXES2SBAA4-026MurataESD PROTECTION, 4 CHANNEL, 1PF; No. of Outlets:4; Suppressor Type:Data Line; Voltage Rating:6V; Capacitance:1pF; Max Operating Temperature:85°C; Min Temperature Operating:-40°C