Murata Electronics LBEH5HMZPC-TEMP-DS-SD
- 收藏
- 对比
LBEH5HMZPC-TEMP-DS-SD
1685-LBEH5HMZPC-TEMP-DS-SD
射频评估和开发套件,开发板
--
大陆
立即发货

WI-FI-B/G/N/AC AND BT DEVELOPMEN
1最小包装量--
LBEH5HMZPC-TEMP-DS-SD详情
Murata Electronics LBEH5HMZPC-TEMP-DS-SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
WICED
零件状态
不用于新设计
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.11 b/g/n/ac (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode
频率
2.4GHz 5GHz
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
LBEH5HMZPC-TEMP-DS-SD拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。