Murata Electronics LXMS31ACMD-143
- 收藏
- 对比
LXMS31ACMD-143
1685-LXMS31ACMD-143
RFID 应答器、标签
--
大陆
立即发货

RFID Transponders Magicstrap
1最小包装量--
LXMS31ACMD-143详情
Murata Electronics LXMS31ACMD-143重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
系列
MAGICSTRAP®
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
样式
Encapsulated
频率
860MHz~960MHz
标准
ISO 18000-6
RoHS状态
ROHS3 Compliant
LXMS31ACMD-143拓展信息
Murata
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。